POSITAL IXARC absolute Multiturn encoder: SSI with Button and LEDs interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-S401B-1213-C10S-CRW |
| Product Name | absolute-encoders |
| Encoder Technology | Optical; Mechanical |
| Encoder Type | Absolute; Multiturn |
| Absolute Encoder Output Code | Binary |
| Output Signal | Serial; Serial Synchronous Interface; SSI with Button and LEDs |
| Resolution | 12 bits |