POSITAL B.V. absolute-encoders OCD-S3E1G-0016-B150-5RW

Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-S3E1G-0016-B150-5RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-S3E1G-0016-B150-5RW
absolute-encoders OCD-S3E1G-0016-B150-5RW
POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-S3E1G-0016-B150-5RW
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
Absolute Encoder Output Code Gray
Encoder Output Quadrature; Pulse & Direction
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0808-V1CJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B12V-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10S-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C06S-CRW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details