POSITAL B.V. absolute-encoders OCD-S3D1G-0016-S10V-AAW

Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-S3D1G-0016-S10V-AAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-S3D1G-0016-S10V-AAW
absolute-encoders OCD-S3D1G-0016-S10V-AAW
POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-S3D1G-0016-S10V-AAW
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Gray
Encoder Output Quadrature
Output Signal Serial; Serial Synchronous Interface; SSI with Preset and Incr.
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0813-F68M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-F7AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C12S-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10A-PA9 - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details