POSITAL B.V. absolute-encoders OCD-S3D1B-1416-S06S-2RW

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-S3D1B-1416-S06S-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-S3D1B-1416-S06S-2RW
absolute-encoders OCD-S3D1B-1416-S06S-2RW
POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-S3D1B-1416-S06S-2RW
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Encoder Output Quadrature; Pulse & Direction
Output Signal Serial; Serial Synchronous Interface; SSI with Preset and Incr.
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0017-E75M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-9A7S-AAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-E6RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B11S-PRL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details