POSITAL B.V. absolute-encoders OCD-S3D1B-1213-C10S-CRW

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-S3D1B-1213-C10S-CRW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-S3D1B-1213-C10S-CRW
absolute-encoders OCD-S3D1B-1213-C10S-CRW
POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-S3D1B-1213-C10S-CRW
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Encoder Output Quadrature; Pulse & Direction
Output Signal Serial; Serial Synchronous Interface; SSI with Preset and Incr.
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-C12S-HCC - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C06S-5RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-E56Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-E45M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details