POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-S3D1B-0016-C12S-PAL |
| Product Name | absolute-encoders |
| Encoder Technology | Optical |
| Encoder Type | Absolute |
| Absolute Encoder Output Code | Binary |
| Encoder Output | Quadrature; Pulse & Direction |
| Output Signal | Serial; Serial Synchronous Interface; SSI with Preset and Incr. |