POSITAL B.V. absolute-encoders OCD-S3D1B-0016-B120-PRL

Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-S3D1B-0016-B120-PRL - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-S3D1B-0016-B120-PRL
absolute-encoders OCD-S3D1B-0016-B120-PRL
POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-S3D1B-0016-B120-PRL
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
Absolute Encoder Output Code Binary
Encoder Output Quadrature; Pulse & Direction
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-C10S-5AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B10S-PRN - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0813-F68M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-E65Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details