POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Blind Hollow, ø 58 mm (B), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-S3B1B-0016-B080-AAW |
| Product Name | absolute-encoders |
| Encoder Technology | Optical |
| Encoder Type | Absolute |
| Features | Hollow Shaft |
| Absolute Encoder Output Code | Binary |
| Encoder Output | Quadrature; Pulse & Direction |