POSITAL B.V. absolute-encoders OCD-S101E-00AA-T100-CRW

Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-S101E-00AA-T100-CRW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-S101E-00AA-T100-CRW
absolute-encoders OCD-S101E-00AA-T100-CRW
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-S101E-00AA-T100-CRW
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Gray; Binary
Output Signal Serial; Serial Synchronous Interface; SSI with Preset
Resolution 9 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KCD-FS00B-4008-PF1B-070 - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B11S-PRL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0813-F48Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C120-H3P - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details