POSITAL IXARC absolute Singleturn encoder: Bit Parallel interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-PPA1G-0010-B12S-PAP |
| Product Name | absolute-encoders |
| Encoder Technology | Optical |
| Encoder Type | Absolute |
| Features | Hollow Shaft |
| Absolute Encoder Output Code | Gray |
| Output Signal | Parallel; Bit Parallel |