POSITAL B.V. absolute-encoders OCD-PPA1E-1212-B06S-CAW

Description
POSITAL IXARC absolute Multiturn encoder: Bit Parallel interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Bit Parallel interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-PPA1E-1212-B06S-CAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-PPA1E-1212-B06S-CAW
absolute-encoders OCD-PPA1E-1212-B06S-CAW
POSITAL IXARC absolute Multiturn encoder: Bit Parallel interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: Bit Parallel interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-PPA1E-1212-B06S-CAW
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Absolute Encoder Output Code Gray
Output Signal Parallel; Bit Parallel
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0814-W0AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C06S-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-9A70-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B06S-PAM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details