POSITAL B.V. absolute-encoders OCD-PPA1B-1210-C060-CAW

Description
POSITAL IXARC absolute Multiturn encoder: Bit Parallel interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Bit Parallel interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-PPA1B-1210-C060-CAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-PPA1B-1210-C060-CAW
absolute-encoders OCD-PPA1B-1210-C060-CAW
POSITAL IXARC absolute Multiturn encoder: Bit Parallel interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: Bit Parallel interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-PPA1B-1210-C060-CAW
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Output Signal Parallel; Bit Parallel
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0018-E55M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C100-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KCD-B233B-2417-E5RW-JAN - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-F4AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details