POSITAL IXARC absolute Multiturn encoder: Bit Parallel interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-PPA1B-0710-C060-CAW |
| Product Name | absolute-encoders |
| Encoder Technology | Optical; Mechanical |
| Encoder Type | Absolute; Multiturn |
| Absolute Encoder Output Code | Binary |
| Output Signal | Parallel; Bit Parallel |
| Resolution | 7 bits |