POSITAL B.V. absolute-encoders OCD-PPA1B-0012-B15S-CAW

Description
POSITAL IXARC absolute Singleturn encoder: Bit Parallel interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: Bit Parallel interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-PPA1B-0012-B15S-CAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-PPA1B-0012-B15S-CAW
absolute-encoders OCD-PPA1B-0012-B15S-CAW
POSITAL IXARC absolute Singleturn encoder: Bit Parallel interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: Bit Parallel interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-PPA1B-0012-B15S-CAW
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
Absolute Encoder Output Code Binary
Output Signal Parallel; Bit Parallel
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KCD-S133B-1617-JE2F-GRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-E56M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-E4RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details