POSITAL IXARC absolute Singleturn encoder: Bit Parallel interface, Blind Hollow, ø 58 mm (B), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-PPA1B-0010-B110-CAW |
| Product Name | absolute-encoders |
| Encoder Technology | Optical |
| Encoder Type | Absolute |
| Features | Hollow Shaft |
| Absolute Encoder Output Code | Binary |
| Output Signal | Parallel; Bit Parallel |