POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-P1A1G-0010-C10S-PRP |
| Product Name | absolute-encoders |
| Encoder Technology | Optical |
| Encoder Type | Absolute |
| Absolute Encoder Output Code | Gray |
| Output Signal | Parallel; Bit Parallel preset |
| Resolution | 10 bits |