POSITAL B.V. absolute-encoders OCD-P1A1E-0809-S06S-5AW

Description
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-P1A1E-0809-S06S-5AW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-P1A1E-0809-S06S-5AW
absolute-encoders OCD-P1A1E-0809-S06S-5AW
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-P1A1E-0809-S06S-5AW
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray
Output Signal Parallel; Bit Parallel preset
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-C06S-5RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C12S-5RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B08V-AAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B08V-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details