POSITAL B.V. absolute-encoders OCD-P1A1E-0808-B150-5AW

Description
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-P1A1E-0808-B150-5AW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-P1A1E-0808-B150-5AW
absolute-encoders OCD-P1A1E-0808-B150-5AW
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-P1A1E-0808-B150-5AW
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Absolute Encoder Output Code Gray
Output Signal Parallel; Bit Parallel preset
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0813-F5AY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-F4SM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KCD-B233B-2417-E74W-JAN - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-F4SM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details