POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-P1A1B-0013-SB90-5AW |
| Product Name | absolute-encoders |
| Encoder Technology | Optical |
| Encoder Type | Absolute |
| Absolute Encoder Output Code | Binary |
| Output Signal | Parallel; Bit Parallel preset |
| Resolution | 13 bits |