POSITAL B.V. absolute-encoders OCD-EEC1B-1216-B08S-PCM

Description
POSITAL IXARC absolute Multiturn encoder: EtherNet/IP interface, Blind Hollow, ø 58 mm (B), ø 8 mm (0.31") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: EtherNet/IP interface, Blind Hollow, ø 58 mm (B), ø 8 mm (0.31") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-EEC1B-1216-B08S-PCM - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-EEC1B-1216-B08S-PCM
absolute-encoders OCD-EEC1B-1216-B08S-PCM
POSITAL IXARC absolute Multiturn encoder: EtherNet/IP interface, Blind Hollow, ø 58 mm (B), ø 8 mm (0.31") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: EtherNet/IP interface, Blind Hollow, ø 58 mm (B), ø 8 mm (0.31") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-EEC1B-1216-B08S-PCM
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; EtherNet/IP
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-CA30-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C12V-CAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-F68M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-E54M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details