POSITAL IXARC absolute Multiturn encoder: EtherNet/IP interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-EEC1B-1213-SB90-PCM |
| Product Name | absolute-encoders |
| Encoder Technology | Optical; Mechanical |
| Encoder Type | Absolute; Multiturn |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | Ethernet; EtherNet/IP |