POSITAL B.V. absolute-encoders OCD-EEC1B-0016-C10A-PSM

Description
POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-EEC1B-0016-C10A-PSM - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-EEC1B-0016-C10A-PSM
absolute-encoders OCD-EEC1B-0016-C10A-PSM
POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP54 protection class.

POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-EEC1B-0016-C10A-PSM
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; EtherNet/IP
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0812-F4AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C060-H2M - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-E6RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-E7RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details