POSITAL B.V. absolute-encoders OCD-E2A2B-1213-S12V-PRM

Description
POSITAL IXARC absolute Multiturn encoder: Ethernet POWERLINK V2 interface, Synchro, ø 58 mm (S), ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Ethernet POWERLINK V2 interface, Synchro, ø 58 mm (S), ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-E2A2B-1213-S12V-PRM - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-E2A2B-1213-S12V-PRM
absolute-encoders OCD-E2A2B-1213-S12V-PRM
POSITAL IXARC absolute Multiturn encoder: Ethernet POWERLINK V2 interface, Synchro, ø 58 mm (S), ø 12 mm (0.47") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: Ethernet POWERLINK V2 interface, Synchro, ø 58 mm (S), ø 12 mm (0.47") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-E2A2B-1213-S12V-PRM
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Features Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; Ethernet POWERLINK V2
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B15S-CAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0808-E6RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C06S-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-E46Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details