POSITAL B.V. absolute-encoders OCD-E2A2B-0013-B14V-PRM

Description
POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-E2A2B-0013-B14V-PRM - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-E2A2B-0013-B14V-PRM
absolute-encoders OCD-E2A2B-0013-B14V-PRM
POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-E2A2B-0013-B14V-PRM
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; Ethernet POWERLINK V2
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0812-F6SM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10S-PRL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-E45M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B08S-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details