POSITAL B.V. absolute-encoders OCD-DPC1B-1412-B15V-HCC

Description
POSITAL IXARC absolute Multiturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-DPC1B-1412-B15V-HCC - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-DPC1B-1412-B15V-HCC
absolute-encoders OCD-DPC1B-1412-B15V-HCC
POSITAL IXARC absolute Multiturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-DPC1B-1412-B15V-HCC
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal Profibus; Profibus DP
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KCD-BC33B-1617-JE2F-GRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10V-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-F7SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-E55M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details