POSITAL B.V. absolute-encoders OCD-D2C1B-1413-B06V-H1B

Description
POSITAL IXARC absolute Multiturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-D2C1B-1413-B06V-H1B - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-D2C1B-1413-B06V-H1B
absolute-encoders OCD-D2C1B-1413-B06V-H1B
POSITAL IXARC absolute Multiturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-D2C1B-1413-B06V-H1B
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal DeviceNet; DeviceNet
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B12S-5AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B140-5RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0808-F4SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-E6RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details