POSITAL B.V. absolute-encoders OCD-D2C1B-1413-9A7S-H72

Description
POSITAL IXARC absolute Multiturn encoder: DeviceNet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: DeviceNet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-D2C1B-1413-9A7S-H72 - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-D2C1B-1413-9A7S-H72
absolute-encoders OCD-D2C1B-1413-9A7S-H72
POSITAL IXARC absolute Multiturn encoder: DeviceNet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: DeviceNet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-D2C1B-1413-9A7S-H72
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Features Programmable
Absolute Encoder Output Code Binary
Output Signal DeviceNet; DeviceNet
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0813-W0CM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B11S-5AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B15S-PAL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0016-F7AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details