POSITAL IXARC absolute Multiturn encoder: DeviceNet interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-D2C1B-1216-SA10-HCC |
| Product Name | absolute-encoders |
| Encoder Technology | Optical; Mechanical |
| Encoder Type | Absolute; Multiturn |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | DeviceNet; DeviceNet |