POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (H), ø 14 mm (0.55") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-D2C1B-0013-B14H-PRM |
| Product Name | absolute-encoders |
| Encoder Technology | Optical |
| Encoder Type | Absolute |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | DeviceNet; DeviceNet |