POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-CAA1B-1216-B06S-H3P |
| Product Name | absolute-encoders |
| Encoder Technology | Optical; Mechanical |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | CANopen |