POSITAL LINARIX SSI with Button and LEDs linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 13 bit (8192 Steps) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-S401G-1213-2T9A-ARW |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Body Shape | Rectangular |
| Measurement Range | 78.74 inch (2000 mm) |
| Accuracy | 0.1000 % |