POSITAL LINARIX SSI with Button and LEDs linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-S401B-1212-2S9A-ARW |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 94.49 inch (2400 mm) |
| Accuracy | 0.1000 % |
| Resolution | 0.0368 mm (0.0014 inches) |