POSITAL LINARIX SSI with Button and LEDs linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 12 bit (4096 Steps) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-S401B-1212-2P00-2RW |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Body Shape | Cylindrical |
| Measurement Range | 74.8 inch (1900 mm) |
| Accuracy | 0.0200 % |
| Resolution | 0.0366 mm (0.0014 inches) |