POSITAL LINARIX Programmable SSI linear sensors, design: Draw Wire Enclosure, Plastic and Programmable resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-S101P-PPPP-7W30-PRL |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 295 inch (7500 mm) |
| Accuracy | 0.0500 % |
| Resolution | 0.1000 mm (0.0039 inches) |