POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Extruded Metal and 0.1mm/pulse (Incremental) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-IPH00-02600-3F3A-2RW |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Measurement Range | 118 inch (3000 mm) |
| Accuracy | 0.0200 % |
| Resolution | 0.1000 mm (0.0039 inches) |