POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-IPH00-02000-2T60-PRF |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Body Shape | Rectangular |
| Measurement Range | 78.74 inch (2000 mm) |
| Accuracy | 0.1000 % |
| Resolution | 0.1000 mm (0.0039 inches) |