POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Extruded Metal and 13 bit (8192 Steps) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-CA01B-1213-FR0A-5AW |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 591 inch (15000 mm) |
| Accuracy | 0.0100 % |
| Resolution | 0.0385 mm (0.0015 inches) |