POSITAL B.V. linear-sensors LU0-CA01B-1213-2T9A-ARW

Description
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 13 bit (8192 Steps) resolution.
Request a Quote
Description
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 13 bit (8192 Steps) resolution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roermond, Netherlands
POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 13 bit (8192 Steps) resolution.

POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 13 bit (8192 Steps) resolution.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Linear Position Sensors
Product Number LU0-CA01B-1213-2T9A-ARW
Product Name linear-sensors
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 78.74 inch (2000 mm)
Accuracy 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

linear-sensors - LD0-CAA1B-1212-3D00-H1B - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel; Rectangular
Measurement Range 118 inch (3000 mm)
View Details
linear-sensors - LD0-CAA1B-1212-3F00-2AW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 118 inch (3000 mm)
View Details
linear-sensors - LD0-CAA1B-1212-3D00-AAW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel; Rectangular
Measurement Range 118 inch (3000 mm)
View Details
linear-sensors - LD0-CAA1B-1213-2PA0-H1B - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical
Measurement Range 74.8 inch (1900 mm)
View Details