POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Plastic and 13 bit (8192 Steps) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-CA01B-1213-1N90-CRW |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 49.21 inch (1250 mm) |
| Accuracy | 0.0500 % |
| Resolution | 0.0153 mm (6.02E-4 inches) |