POSITAL LINARIX SAE J1939 linear sensors, design: Draw Wire Enclosure, Plastic and 12 bit (4096 Steps) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-C901B-1212-7W30-CRW |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 295 inch (7500 mm) |
| Accuracy | 0.0500 % |
| Resolution | 0.0814 mm (0.0032 inches) |