POSITAL LINARIX Programmable Analog Voltage (Preset + Dir) linear sensors, design: Draw Wire Enclosure, Extruded Metal and Programmable resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-AV1P2-PPPP-FR60-PR5 |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 591 inch (15000 mm) |
| Accuracy | 0.0100 % |
| Resolution | 0.1000 mm (0.0039 inches) |