POSITAL LINARIX Programmable Analog Voltage (Preset + Dir) linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and Programmable resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-AV1P2-PPPP-3D00-PRM |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Body Shape | Cylindrical; Threaded Barrel; Rectangular |
| Measurement Range | 118 inch (3000 mm) |
| Accuracy | 0.1000 % |