POSITAL LINARIX Programmable Analog Voltage (Preset + Dir) linear sensors, design: Draw Wire Enclosure, Plastic and Programmable resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-AV1P1-PPPP-7W30-5RW |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 295 inch (7500 mm) |
| Accuracy | 0.0500 % |