POSITAL LINARIX Analog Voltage linear sensors, design: Draw Wire Enclosure, Plastic and 13 bit (8192 Steps) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LU0-AV002-0413-2S90-PR5 |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 94.49 inch (2400 mm) |
| Accuracy | 0.1000 % |
| Resolution | 0.0184 mm (7.24E-4 inches) |