POSITAL LINARIX SSI with Button and LEDs linear sensors, design: Draw Wire Enclosure, Extruded Metal and 12 bit (4096 Steps) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LD0-S401B-1212-5G60-5RW |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 197 inch (5000 mm) |
| Accuracy | 0.0200 % |
| Resolution | 0.0769 mm (0.0030 inches) |