POSITAL LINARIX SSI with Preset and Incr. linear sensors, design: Draw Wire Enclosure, Extruded Metal and 12 bit (4096 Steps) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LD0-S3E1B-1212-3F90-2RW |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Measurement Range | 118 inch (3000 mm) |
| Accuracy | 0.0200 % |
| Resolution | 0.0635 mm (0.0025 inches) |