POSITAL LINARIX Ethernet POWERLINK V2 linear sensors, design: Draw Wire Enclosure, Machined Metal, Cylindrical Housing and 16 bit (65536 Steps) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LD0-E2A2B-1216-2PA0-PRM |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Body Shape | Cylindrical |
| Measurement Range | 74.8 inch (1900 mm) |
| Accuracy | 0.0200 % |