POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Extruded Metal and 16 bit (65536 Steps) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LD0-CAA1B-1216-AH90-ARW |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 394 inch (10000 mm) |
| Accuracy | 0.0100 % |
| Resolution | 0.0048 mm (1.89E-4 inches) |