POSITAL LINARIX CANopen linear sensors, design: Draw Wire Enclosure, Plastic and 13 bit (8192 Steps) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LD0-CAA1B-1213-7W60-PRM |
| Product Name | linear-sensors |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 295 inch (7500 mm) |
| Accuracy | 0.0500 % |
| Resolution | 0.0407 mm (0.0016 inches) |