POSITAL IXARC Multiturn modular, kit encoder: SSI with Preset interface, Hub design.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | KTD-S100B-2415-E64M-JAQ |
| Product Name | kit-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Multiturn; Modular Kit |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | Serial; Serial Synchronous Interface; SSI with Preset |